THT male header; 0.8 x 0.8 mm solder pin; straight; 100% protected against mismating; Pin spacing 2.5 mm; 8-pole; light gray
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) Vertical Through Hole"
THT MALE HEADER; 0.8 X 0.8 MM SO
| WAGO | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 733-338 | 224698 | 2946-733-338-ND | 733-338 |
| Product Name | Male connector/plug | PCB Headers | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Gender | Male / Plug | |||
| Geometry | Straight | |||
| Connector Type | Header Connector | |||
| Mounting | Through Hole | Through Hole |