WAGO Pin Header, 6 Position, 2.5Mm; Gender Wago 733-336

Description
PIN HEADER, 6 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:6Positions ; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 6 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:6Positions ; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 6 Position, 2.5Mm; Gender Wago - 79K2151 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 6 Position, 2.5Mm; Gender Wago
79K2151
Pin Header, 6 Position, 2.5Mm; Gender Wago 79K2151
PIN HEADER, 6 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:6Positions ; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes

PIN HEADER, 6 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:6Positions; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 79K2151
Product Name Pin Header, 6 Position, 2.5Mm; Gender Wago
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
Headers & Wire Housings - 102153-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-FS11005F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 SMT - 10152535-0351K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details