THR male header; 0.8 x 0.8 mm solder pin; straight; 100% protected against mismating; Pin spacing 2.5 mm; 6-pole; black
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) Vertical Through Hole"
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 733-336/105-604 | 2946-733-336/105-604-ND |
| Product Name | Male connector/plug | Headers, Plugs and Sockets |
| Gender | Male / Plug | |
| Connector Type | Header Connector | |
| Mounting | Through Hole |