THT male header; 0.8 x 0.8 mm solder pin; straight; 100% protected against mismating; Pin spacing 2.5 mm; 3-pole; light gray
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) Vertical Through Hole"
THT MALE HEADER; 0.8 X 0.8 MM SO
| WAGO | DigiKey | Galco Industrial Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 733-333 | 2946-733-333-ND | 733-333 | 733-333 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | WAGO Rectangular Connectors | Headers, Plugs and Sockets |
| Gender | Male / Plug | |||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 6.0 amps | 4.0 amps |