WAGO Male connector/plug 733-203

Description
1-conductor male connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 3-pole; 100% protected against mismating; 0,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 3-pole; 100% protected against mismating; 0,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 733-203 - WAGO
Germantown, WI, United States
Male connector/plug
733-203
Male connector/plug 733-203
1-conductor male connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 3-pole; 100% protected against mismating; 0,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 3-pole; 100% protected against mismating; 0,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-733-203-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-733-203-ND
Headers, Plugs and Sockets 2946-733-203-ND
"3 Position Terminal Block Plug, Male Pins 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Male Pins 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
6A Electronic Connector
370-733-203
6A Electronic Connector 370-733-203
Conn PC Terminal Block HDR 3 POS 2.5mm Spring Clamp ST Cable Mount 6A Box Product overview: 733-203 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-733-203 can be used for catalog matching and distributor lookup.

Conn PC Terminal Block HDR 3 POS 2.5mm Spring Clamp ST Cable Mount 6A Box Product overview: 733-203 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-733-203 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Plugs and Sockets - 733-203 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
733-203
Headers, Plugs and Sockets 733-203
1-CONDUCTOR MALE CONNECTOR; 100%

1-CONDUCTOR MALE CONNECTOR; 100%

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 733-203 2946-733-203-ND 370-733-203 733-203
Product Name Male connector/plug Headers, Plugs and Sockets 6A Electronic Connector Headers, Plugs and Sockets
Gender Male / Plug Male / Plug Male / Plug
Termination Operating tool Solder
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
3 suppliers
Din Rail, Channel - 2946-2001-1311/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers