WAGO Female connector/socket 733-109/037-000

Description
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 9-pole; 100% protected against mismating; Lateral locking levers; 0,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 9-pole; 100% protected against mismating; Lateral locking levers; 0,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 733-109/037-000 - WAGO
Germantown, WI, United States
Female connector/socket
733-109/037-000
Female connector/socket 733-109/037-000
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 9-pole; 100% protected against mismating; Lateral locking levers; 0,50 mm²; light gray

1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 9-pole; 100% protected against mismating; Lateral locking levers; 0,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-733-109/037-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-733-109/037-000-ND
Headers, Plugs and Sockets 2946-733-109/037-000-ND
"9 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

"9 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Headers, Plugs and Sockets - 733-109/037-000 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
733-109/037-000
Headers, Plugs and Sockets 733-109/037-000
1-CONDUCTOR FEMALE PLUG; 100% PR

1-CONDUCTOR FEMALE PLUG; 100% PR

Supplier's Site Datasheet
1-Conductor Female Plug; 100% Protected Against Mismating; Locking Lever; 0.5 Mm ; Pin Spacing 2.5 Mm; 9-Pole; 0,50 Mm ; Light Gray Wago - 82Y5921 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 100% Protected Against Mismating; Locking Lever; 0.5 Mm ; Pin Spacing 2.5 Mm; 9-Pole; 0,50 Mm ; Light Gray Wago
82Y5921
1-Conductor Female Plug; 100% Protected Against Mismating; Locking Lever; 0.5 Mm ; Pin Spacing 2.5 Mm; 9-Pole; 0,50 Mm ; Light Gray Wago 82Y5921
1-conductor female plug; 100% protected against mismating; Locking lever; 0.5 mm ; Pin spacing 2.5 mm; 9-pole; 0,50 mm ; light gray

1-conductor female plug; 100% protected against mismating; Locking lever; 0.5 mm ; Pin spacing 2.5 mm; 9-pole; 0,50 mm ; light gray

Supplier's Site
WAGO Rectangular Connectors - 733-109/037-000 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
733-109/037-000
WAGO Rectangular Connectors 733-109/037-000
Female connector

Female connector

Supplier's Site

Technical Specifications

  WAGO DigiKey ODG (Origin Data Global) Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 733-109/037-000 2946-733-109/037-000-ND 733-109/037-000 82Y5921 733-109/037-000
Product Name Female connector/socket Headers, Plugs and Sockets Headers, Plugs and Sockets 1-Conductor Female Plug; 100% Protected Against Mismating; Locking Lever; 0.5 Mm ; Pin Spacing 2.5 Mm; 9-Pole; 0,50 Mm ; Light Gray Wago WAGO Rectangular Connectors
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 6.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Female connector/socket - 721-206/026-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers
Din Rail, Channel - 2946-2000-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Female connector/socket - 231-2302/026-000 - WAGO
Specs
Termination Operating tool
View Details
3 suppliers
Din Rail, Channel - 2946-2001-1411/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers