WAGO Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 733-108

Description
Win Source Part Number: 1364659-733-108 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 56 pct. Type: Plug, Female Sockets MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMICRO Package: Box Product Status: Active Features: Retention Latches (Non-Wire Side) Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 8 Insulation Height: 0.465" (11.80mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.098" (2.50mm) Termination Style: Screwless - Push-In Spring Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 8 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 6A Current - UL: 4 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 20-28 AWG Wire Gauge or Range - mm²: 0.08-0.5mm² Contact Mating Finish: Tin Wire Strip Length: 5-6mm Voltage - IEC: 320 V
Request a Quote Datasheet
Description
Win Source Part Number: 1364659-733-108 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 56 pct. Type: Plug, Female Sockets MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMICRO Package: Box Product Status: Active Features: Retention Latches (Non-Wire Side) Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 8 Insulation Height: 0.465" (11.80mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.098" (2.50mm) Termination Style: Screwless - Push-In Spring Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 8 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 6A Current - UL: 4 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 20-28 AWG Wire Gauge or Range - mm²: 0.08-0.5mm² Contact Mating Finish: Tin Wire Strip Length: 5-6mm Voltage - IEC: 320 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1364659-733-108 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1364659-733-108
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1364659-733-108
Win Source Part Number: 1364659-733-108 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 56 pct. Type: Plug, Female Sockets MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMICRO Package: Box Product Status: Active Features: Retention Latches (Non-Wire Side) Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 8 Insulation Height: 0.465" (11.80mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.098" (2.50mm) Termination Style: Screwless - Push-In Spring Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 8 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 6A Current - UL: 4 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 20-28 AWG Wire Gauge or Range - mm²: 0.08-0.5mm² Contact Mating Finish: Tin Wire Strip Length: 5-6mm Voltage - IEC: 320 V

Win Source Part Number: 1364659-733-108
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -60°C ~ 100°C
Fake Threat In the Open Market: 56 pct.
Type: Plug, Female Sockets
MSL Level: Not Applicable
Mfr: WAGO Corporation
Series: MCSMICRO
Package: Box
Product Status: Active
Features: Retention Latches (Non-Wire Side)
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Color: Gray
Number of Positions: 8
Insulation Height: 0.465" (11.80mm)
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Pitch: 0.098" (2.50mm)
Termination Style: Screwless - Push-In Spring
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 8
Number of Levels: 1
Plug Wire Entry: 180°
Current - IEC: 6A
Current - UL: 4 A
Voltage - UL: 150 V
Wire Gauge or Range - AWG: 20-28 AWG
Wire Gauge or Range - mm²: 0.08-0.5mm²
Contact Mating Finish: Tin
Wire Strip Length: 5-6mm
Voltage - IEC: 320 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1364659-733-108
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10151094-1351J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
8+6 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Relay Housing Header, Large - 685 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
View Details