WAGO Female connector/socket 733-108/037-000

Description
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 8-pole; 100% protected against mismating; Lateral locking levers; 0,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 8-pole; 100% protected against mismating; Lateral locking levers; 0,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 733-108/037-000 - WAGO
Germantown, WI, United States
Female connector/socket
733-108/037-000
Female connector/socket 733-108/037-000
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 8-pole; 100% protected against mismating; Lateral locking levers; 0,50 mm²; light gray

1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 8-pole; 100% protected against mismating; Lateral locking levers; 0,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-733-108/037-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-733-108/037-000-ND
Headers, Plugs and Sockets 2946-733-108/037-000-ND
"8 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

"8 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; 100% Protected Against Mismating; Locking Lever; 0.5 Mm ; Pin Spacing 2.5 Mm; 8-Pole; 0,50 Mm ; Light Gray Rohs Compliant Wago - 76R3958 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 100% Protected Against Mismating; Locking Lever; 0.5 Mm ; Pin Spacing 2.5 Mm; 8-Pole; 0,50 Mm ; Light Gray Rohs Compliant Wago
76R3958
1-Conductor Female Plug; 100% Protected Against Mismating; Locking Lever; 0.5 Mm ; Pin Spacing 2.5 Mm; 8-Pole; 0,50 Mm ; Light Gray Rohs Compliant Wago 76R3958
1-conductor female plug; 100% protected against mismating; Locking lever; 0.5 mm ; Pin spacing 2.5 mm; 8-pole; 0,50 mm ; light gray RoHS Compliant: Yes

1-conductor female plug; 100% protected against mismating; Locking lever; 0.5 mm ; Pin spacing 2.5 mm; 8-pole; 0,50 mm ; light gray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 733-108/037-000 2946-733-108/037-000-ND 76R3958
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; 100% Protected Against Mismating; Locking Lever; 0.5 Mm ; Pin Spacing 2.5 Mm; 8-Pole; 0,50 Mm ; Light Gray Rohs Compliant Wago
Termination Operating tool
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2002-1681-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2002-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers