1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 10-pole; 100% protected against mismating; clamping collar; 2,50 mm²; light gray
"10 Position Terminal Block Plug, Male Pins 0.295"" (7.50mm) 180° Panel Mount"
1-conductor male connector; 100% protected against mismating; clamping collar; 2.5 mm ; Pin spacing 7.5 mm; 10-pole; 2,50 mm ; light gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 723-610/019-000 | 2946-723-610/019-000-ND | 29K2643 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | 1-Conductor Male Connector; 100% Protected Against Mismating; Clamping Collar; 2.5 Mm ; Pin Spacing 7.5 Mm; 10-Pole; 2,50 Mm ; Light Gray Wago |
| Gender | Male / Plug | ||
| Termination | Operating tool | ||
| Geometry | Straight; 180° |