THT female header; straight; Pin spacing 7.5 mm; 8-pole; 100% protected against mismating; 0.6 x 1.0 mm solder pin; light gray
"8 Position Terminal Block Header, Female Sockets 0.295"" (7.50mm) Vertical Through Hole"
THT female header; 0.6 x 1.0 mm solder pin; straight; 100% protected against mismating; Pin spacing 7.5 mm; 8-pole; light gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 722-738 | 2946-722-738-ND | 29K2576 |
| Product Name | Female connector/socket | Headers, Plugs and Sockets | Tht Female Header; 0.6 X 1.0 Mm Solder Pin; Straight; 100% Protected Against Mismating; Pin Spacing 7.5 Mm; 8-Pole; Light Gray Wago |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 12.0 amps |