WAGO Female connector/socket 722-235/005-000

Description
Female connector for rail-mount terminal blocks; 0.6 x 1 mm pins; angled; 100% protected against mismating; Pin spacing 5 mm; 5-pole; light gray
Request a Quote Datasheet
Description
Female connector for rail-mount terminal blocks; 0.6 x 1 mm pins; angled; 100% protected against mismating; Pin spacing 5 mm; 5-pole; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 722-235/005-000 - WAGO
Germantown, WI, United States
Female connector/socket
722-235/005-000
Female connector/socket 722-235/005-000
Female connector for rail-mount terminal blocks; 0.6 x 1 mm pins; angled; 100% protected against mismating; Pin spacing 5 mm; 5-pole; light gray

Female connector for rail-mount terminal blocks; 0.6 x 1 mm pins; angled; 100% protected against mismating; Pin spacing 5 mm; 5-pole; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-722-235/005-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-722-235/005-000-ND
Headers, Plugs and Sockets 2946-722-235/005-000-ND
"5 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) 90°, Right Angle DIN Rail"

"5 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) 90°, Right Angle DIN Rail"

Buy Now Datasheet
Female Connector For Rail-Mount Terminal Blocks; Angled; 100% Protected Against Mismating; Pin Spacing 5 Mm; 5-Pole; Light Gray Wago - 29K2547 - Newark, An Avnet Company
Chicago, IL, United States
Female Connector For Rail-Mount Terminal Blocks; Angled; 100% Protected Against Mismating; Pin Spacing 5 Mm; 5-Pole; Light Gray Wago
29K2547
Female Connector For Rail-Mount Terminal Blocks; Angled; 100% Protected Against Mismating; Pin Spacing 5 Mm; 5-Pole; Light Gray Wago 29K2547
Female connector for rail-mount terminal blocks; angled; 100% protected against mismating; Pin spacing 5 mm; 5-pole; light gray

Female connector for rail-mount terminal blocks; angled; 100% protected against mismating; Pin spacing 5 mm; 5-pole; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 722-235/005-000 2946-722-235/005-000-ND 29K2547
Product Name Female connector/socket Headers, Plugs and Sockets Female Connector For Rail-Mount Terminal Blocks; Angled; 100% Protected Against Mismating; Pin Spacing 5 Mm; 5-Pole; Light Gray Wago
Mounting DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1672-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1308-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3209-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers