THT female header; angled; Pin spacing 5 mm; 4-pole; 100% protected against mismating; 0.6 x 1.0 mm solder pin; light gray
"4 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) 90°, Right Angle Through Hole"
THT female header; 0.6 x 1.0 mm solder pin; angled; 100% protected against mismating; Pin spacing 5 mm; 4-pole; light gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 722-234 | 2946-722-234-ND | 29K2544 |
| Product Name | Female connector/socket | Headers, Plugs and Sockets | Tht Female Header; 0.6 X 1.0 Mm Solder Pin; Angled; 100% Protected Against Mismating; Pin Spacing 5 Mm; 4-Pole; Light Gray Wago |
| Connector Type | Header Connector |