WAGO Male connector/plug 721-612/114-000

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 12-pole; 100% protected against mismating; Snap-in flange; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 12-pole; 100% protected against mismating; Snap-in flange; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 721-612/114-000 - WAGO
Germantown, WI, United States
Male connector/plug
721-612/114-000
Male connector/plug 721-612/114-000
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 12-pole; 100% protected against mismating; Snap-in flange; 2,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 12-pole; 100% protected against mismating; Snap-in flange; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-721-612/114-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-721-612/114-000-ND
Headers, Plugs and Sockets 2946-721-612/114-000-ND
"12 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"12 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Male Connector; 100% Protected Against Mismating; Snap-In Flange; 2.5 Mm ; Pin Spacing 5 Mm; 12-Pole; 2,50 Mm ; Light Gray Wago - 54W6187 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; 100% Protected Against Mismating; Snap-In Flange; 2.5 Mm ; Pin Spacing 5 Mm; 12-Pole; 2,50 Mm ; Light Gray Wago
54W6187
1-Conductor Male Connector; 100% Protected Against Mismating; Snap-In Flange; 2.5 Mm ; Pin Spacing 5 Mm; 12-Pole; 2,50 Mm ; Light Gray Wago 54W6187
1-conductor male connector; 100% protected against mismating; Snap-in flange; 2.5 mm ; Pin spacing 5 mm; 12-pole; 2,50 mm ; light gray

1-conductor male connector; 100% protected against mismating; Snap-in flange; 2.5 mm ; Pin spacing 5 mm; 12-pole; 2,50 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 721-612/114-000 2946-721-612/114-000-ND 54W6187
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector; 100% Protected Against Mismating; Snap-In Flange; 2.5 Mm ; Pin Spacing 5 Mm; 12-Pole; 2,50 Mm ; Light Gray Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2001-1411/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers