WAGO Male connector/plug 721-611

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 11-pole; 100% protected against mismating; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 11-pole; 100% protected against mismating; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 721-611 - WAGO
Germantown, WI, United States
Male connector/plug
721-611
Male connector/plug 721-611
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 11-pole; 100% protected against mismating; 2,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 11-pole; 100% protected against mismating; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-721-611-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-721-611-ND
Headers, Plugs and Sockets 2946-721-611-ND
"11 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"11 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Male Connector; 100% Protected Against Mismating; 2.5 Mm ; Pin Spacing 5 Mm; 11-Pole; 2,50 Mm ; Light Gray Wago - 62T1324 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; 100% Protected Against Mismating; 2.5 Mm ; Pin Spacing 5 Mm; 11-Pole; 2,50 Mm ; Light Gray Wago
62T1324
1-Conductor Male Connector; 100% Protected Against Mismating; 2.5 Mm ; Pin Spacing 5 Mm; 11-Pole; 2,50 Mm ; Light Gray Wago 62T1324
1-conductor male connector; 100% protected against mismating; 2.5 mm ; Pin spacing 5 mm; 11-pole; 2,50 mm ; light gray

1-conductor male connector; 100% protected against mismating; 2.5 mm ; Pin spacing 5 mm; 11-pole; 2,50 mm ; light gray

Supplier's Site
WAGO Rectangular Connectors - 721-611 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
721-611
WAGO Rectangular Connectors 721-611
1-conductor male connector

1-conductor male connector

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 721-611 2946-721-611-ND 62T1324 721-611
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector; 100% Protected Against Mismating; 2.5 Mm ; Pin Spacing 5 Mm; 11-Pole; 2,50 Mm ; Light Gray Wago WAGO Rectangular Connectors
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 156370450 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1872-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Female connector/socket - 713-1106 - WAGO
Specs
Termination Operating tool
View Details
5 suppliers
Din Rail, Channel - 2946-2002-3212/1000-673-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers