WAGO Male connector/plug 721-609/000-034

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 9-pole; 100% protected against mismating; direct marking; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 9-pole; 100% protected against mismating; direct marking; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 721-609/000-034 - WAGO
Germantown, WI, United States
Male connector/plug
721-609/000-034
Male connector/plug 721-609/000-034
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 9-pole; 100% protected against mismating; direct marking; 2,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 9-pole; 100% protected against mismating; direct marking; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-721-609/000-034-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-721-609/000-034-ND
Headers, Plugs and Sockets 2946-721-609/000-034-ND
TERM BLOCK PLUG 9POS 5MM

TERM BLOCK PLUG 9POS 5MM

Buy Now Datasheet
1-Conductor Male Connector, Cage Clamp , Light Gray Wago - 45AK7839 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector, Cage Clamp , Light Gray Wago
45AK7839
1-Conductor Male Connector, Cage Clamp , Light Gray Wago 45AK7839
1-CONDUCTOR MALE CONNECTOR, CAGE CLAMP , LIGHT GRAY

1-CONDUCTOR MALE CONNECTOR, CAGE CLAMP , LIGHT GRAY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 721-609/000-034 2946-721-609/000-034-ND 45AK7839
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector, Cage Clamp , Light Gray Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Wire Splice Connectors - 2946-0221-0490-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details
Din Rail, Channel - 2946-2002-1771/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2000-5410/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers