WAGO Male connector/plug 721-607/000-044

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 7-pole; 100% protected against mismating; direct marking; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 7-pole; 100% protected against mismating; direct marking; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 721-607/000-044 - WAGO
Germantown, WI, United States
Male connector/plug
721-607/000-044
Male connector/plug 721-607/000-044
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 7-pole; 100% protected against mismating; direct marking; 2,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 7-pole; 100% protected against mismating; direct marking; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-721-607/000-044-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-721-607/000-044-ND
Headers, Plugs and Sockets 2946-721-607/000-044-ND
"7 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"7 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Male Connector; 100% Protected Against Mismating; Direct Marking; 2.5 Mm ; Pin Spacing 5 Mm; 7-Pole; 2,50 Mm ; Light Gray Wago - 62T1323 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; 100% Protected Against Mismating; Direct Marking; 2.5 Mm ; Pin Spacing 5 Mm; 7-Pole; 2,50 Mm ; Light Gray Wago
62T1323
1-Conductor Male Connector; 100% Protected Against Mismating; Direct Marking; 2.5 Mm ; Pin Spacing 5 Mm; 7-Pole; 2,50 Mm ; Light Gray Wago 62T1323
1-conductor male connector; 100% protected against mismating; direct marking; 2.5 mm ; Pin spacing 5 mm; 7-pole; 2,50 mm ; light gray

1-conductor male connector; 100% protected against mismating; direct marking; 2.5 mm ; Pin spacing 5 mm; 7-pole; 2,50 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 721-607/000-044 2946-721-607/000-044-ND 62T1323
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector; 100% Protected Against Mismating; Direct Marking; 2.5 Mm ; Pin Spacing 5 Mm; 7-Pole; 2,50 Mm ; Light Gray Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2202/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1871-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Pin Header, 10Pos, 5Mm; Product Range Wago - 79K2139 - Newark, An Avnet Company
Specs
Mounting PCB Mount
Contact Size (AWG) 28 AWG
View Details