The Pin Header, 8 Position, 5Mm from WAGO features a male connector design with angled solder pins, suitable for horizontal PCB mounting. It has a pin spacing of 5 mm and is designed with 100% protection against mismating. The connector does not include a preceding ground contact and has a closed end. This product supports a rated current of 12 A and a rated voltage of 320 V, with a rated surge voltage of 4 kV. It is constructed from polyamide 66 (PA 66) with a flammability rating of V0, ensuring durability and safety in various applications. The solder pin length is 3.8 mm, and the connector dimensions are 43.2 mm in width, 15.2 mm in height, and 12 mm in length. The connector is lightweight, weighing only 2.75 g. Engineers looking for a reliable and compact pin header for their projects may find this product suitable due to its robust specifications and design features.
PIN HEADER, 8 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 79K2138 |
| Product Name | Pin Header, 8 Position, 5Mm; Gender Wago |
| Product Type | IC Headers |