WAGO Female connector/socket 721-2108/026-000

Description
2-conductor female connector; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 8-pole; 100% protected against mismating; with integrated end plate; 2,50 mm²; light gray
Request a Quote Datasheet
Description
2-conductor female connector; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 8-pole; 100% protected against mismating; with integrated end plate; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 721-2108/026-000 - WAGO
Germantown, WI, United States
Female connector/socket
721-2108/026-000
Female connector/socket 721-2108/026-000
2-conductor female connector; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 8-pole; 100% protected against mismating; with integrated end plate; 2,50 mm²; light gray

2-conductor female connector; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 8-pole; 100% protected against mismating; with integrated end plate; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-721-2108/026-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-721-2108/026-000-ND
Headers, Plugs and Sockets 2946-721-2108/026-000-ND
"16 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"16 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
2-Conductor Female Connector; 100% Protected Against Mismating; 2.5 Mm ; Pin Spacing 5 Mm; 8-Pole; 2,50 Mm ; Light Gray Wago - 29K2332 - Newark, An Avnet Company
Chicago, IL, United States
2-Conductor Female Connector; 100% Protected Against Mismating; 2.5 Mm ; Pin Spacing 5 Mm; 8-Pole; 2,50 Mm ; Light Gray Wago
29K2332
2-Conductor Female Connector; 100% Protected Against Mismating; 2.5 Mm ; Pin Spacing 5 Mm; 8-Pole; 2,50 Mm ; Light Gray Wago 29K2332
2-conductor female connector; 100% protected against mismating; 2.5 mm ; Pin spacing 5 mm; 8-pole; 2,50 mm ; light gray

2-conductor female connector; 100% protected against mismating; 2.5 mm ; Pin spacing 5 mm; 8-pole; 2,50 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 721-2108/026-000 2946-721-2108/026-000-ND 29K2332
Product Name Female connector/socket Headers, Plugs and Sockets 2-Conductor Female Connector; 100% Protected Against Mismating; 2.5 Mm ; Pin Spacing 5 Mm; 8-Pole; 2,50 Mm ; Light Gray Wago
Termination Operating tool
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5311/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
Din Rail, Channel - 2946-2002-2417-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers