THT male header; 0.8 x 0.8 mm solder pin; straight; Pin spacing 3.5 mm; 5-pole; black
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
THT male header; 0.8 x 0.8 mm solder pin; straight; Pin spacing 3.5 mm; 5-pole; black
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 714-135 | 2946-714-135-ND | 52Y8764 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Tht Male Header; 0.8 X 0.8 Mm Solder Pin; Straight; Pin Spacing 3.5 Mm; 5-Pole; Black Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 8.0 amps |