THR male header, 2-row; 0.8 x 0.8 mm solder pin; angled; 100% protected against mismating; Pin spacing 3.5 mm; 16-pole; black
"16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
THR MALE HEADER, 2-ROW 0.8 X 0.8 MM SOLDER PIN ANGLED, BLACK
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 713-1428/105-000 | 2946-713-1428/105-000-ND | 76AH8058 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Thr Male Header, 2-Row 0.8 X 0.8 Mm Solder Pin Angled, Black Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole |