WAGO Female connector/socket 713-1107

Description
1-conductor female connector, 2-row; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 14-pole; 100% protected against mismating; 1,50 mm²; black
Request a Quote Datasheet
Description
1-conductor female connector, 2-row; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 14-pole; 100% protected against mismating; 1,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 713-1107 - WAGO
Germantown, WI, United States
Female connector/socket
713-1107
Female connector/socket 713-1107
1-conductor female connector, 2-row; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 14-pole; 100% protected against mismating; 1,50 mm²; black

1-conductor female connector, 2-row; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 14-pole; 100% protected against mismating; 1,50 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-713-1107-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-713-1107-ND
Headers, Plugs and Sockets 2946-713-1107-ND
"14 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 270° Free Hanging (In-Line)"

"14 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 270° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 14-Pole; 1,50 Mm ; Black Wago - 76R3770 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 14-Pole; 1,50 Mm ; Black Wago
76R3770
1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 14-Pole; 1,50 Mm ; Black Wago 76R3770
1-conductor female plug; 100% protected against mismating; 1.5 mm ; Pin spacing 3.5 mm; 14-pole; 1,50 mm ; black

1-conductor female plug; 100% protected against mismating; 1.5 mm ; Pin spacing 3.5 mm; 14-pole; 1,50 mm ; black

Supplier's Site
WAGO Rectangular Connectors - 713-1107 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
713-1107
WAGO Rectangular Connectors 713-1107
1-conductor female plug

1-conductor female plug

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 713-1107 2946-713-1107-ND 76R3770 713-1107
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 14-Pole; 1,50 Mm ; Black Wago WAGO Rectangular Connectors
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2237/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Male connector/plug - 721-608/114-000 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
3 suppliers
Din Rail, Channel - 2946-2002-2407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers