WAGO System cable 706-7753/602-300

Description
System cable; for WAGO-I/O-SYSTEM, 753 Series; 4 analog inputs or outputs; Length: 3 m; Conductor cross-section: 0.25 mm²
Request a Quote Datasheet
Description
System cable; for WAGO-I/O-SYSTEM, 753 Series; 4 analog inputs or outputs; Length: 3 m; Conductor cross-section: 0.25 mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System cable - 706-7753/602-300 - WAGO
Germantown, WI, United States
System cable
706-7753/602-300
System cable 706-7753/602-300
System cable; for WAGO-I/O-SYSTEM, 753 Series; 4 analog inputs or outputs; Length: 3 m; Conductor cross-section: 0.25 mm²

System cable; for WAGO-I/O-SYSTEM, 753 Series; 4 analog inputs or outputs; Length: 3 m; Conductor cross-section: 0.25 mm²

Supplier's Site Datasheet
Cable Assemblies - 2946-706-7753/602-300-ND - DigiKey
Thief River Falls, MN, United States
1-CONDUCTOR FEMALE PLUG; 100% PR

1-CONDUCTOR FEMALE PLUG; 100% PR

Buy Now Datasheet
Controllers - Cable Assemblies - 706-7753/602-300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
706-7753/602-300
Controllers - Cable Assemblies 706-7753/602-300
Input, Output (I/O) Cable Assembly WAGO I/O System 753 9.84' (3.00m)

Input, Output (I/O) Cable Assembly WAGO I/O System 753 9.84' (3.00m)

Buy Now

Technical Specifications

  WAGO DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 706-7753/602-300 2946-706-7753/602-300-ND 706-7753/602-300
Product Name System cable Cable Assemblies Controllers - Cable Assemblies
Application Instrumentation and Control Instrumentation and Control; Input, Output (I/O)
Product Type System
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2400/404-500 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 16.4 ft (50 dm)
View Details
Connecting cable - 706-150/334-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
System cable - 706-2400/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Connecting cable - 706-100/609-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers