WAGO System cable 706-6001/300-100

Description
System cable; for Omron CJ1W; 2 x 16 digital inputs or outputs; Length: 1 m; Conductor cross-section: 0.14 mm²
Request a Quote Datasheet
Description
System cable; for Omron CJ1W; 2 x 16 digital inputs or outputs; Length: 1 m; Conductor cross-section: 0.14 mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System cable - 706-6001/300-100 - WAGO
Germantown, WI, United States
System cable
706-6001/300-100
System cable 706-6001/300-100
System cable; for Omron CJ1W; 2 x 16 digital inputs or outputs; Length: 1 m; Conductor cross-section: 0.14 mm²

System cable; for Omron CJ1W; 2 x 16 digital inputs or outputs; Length: 1 m; Conductor cross-section: 0.14 mm²

Supplier's Site Datasheet
Cable Assemblies - 2946-706-6001/300-100-ND - DigiKey
Thief River Falls, MN, United States
Input, Output (I/O) Cable Assembly Omron CJ1W Series 3.28' (1.00m)

Input, Output (I/O) Cable Assembly Omron CJ1W Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 706-6001/300-100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
706-6001/300-100
Controllers - Cable Assemblies 706-6001/300-100
Input, Output (I/O) Cable Assembly Omron CJ1W Series 3.28' (1.00m)

Input, Output (I/O) Cable Assembly Omron CJ1W Series 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 706-6001/300-100 2946-706-6001/300-100-ND 706-6001/300-100
Product Name System cable Cable Assemblies Controllers - Cable Assemblies
Application Instrumentation and Control Instrumentation and Control; Input, Output (I/O)
Product Type System
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/625-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Connecting cable - 706-100/314-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
System cable - 706-2500/306-500 - WAGO
Specs
Application Instrumentation and Control
View Details
System cable - 706-2500/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers