WAGO System cable 706-5030/301-200

Description
System cable; for GE Fanuc 9030; 2x 8 digital inputs or outputs for higher voltages; Length: 2 m; Conductor cross-section: 0.34 mm²
Request a Quote Datasheet
Description
System cable; for GE Fanuc 9030; 2x 8 digital inputs or outputs for higher voltages; Length: 2 m; Conductor cross-section: 0.34 mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System cable - 706-5030/301-200 - WAGO
Germantown, WI, United States
System cable
706-5030/301-200
System cable 706-5030/301-200
System cable; for GE Fanuc 9030; 2x 8 digital inputs or outputs for higher voltages; Length: 2 m; Conductor cross-section: 0.34 mm²

System cable; for GE Fanuc 9030; 2x 8 digital inputs or outputs for higher voltages; Length: 2 m; Conductor cross-section: 0.34 mm²

Supplier's Site Datasheet
Cable Assemblies - 2946-706-5030/301-200-ND - DigiKey
Thief River Falls, MN, United States
Input, Output (I/O) Cable Assembly GE-Fanuc 9030 Series 6.56' (2.00m)

Input, Output (I/O) Cable Assembly GE-Fanuc 9030 Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 706-5030/301-200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
706-5030/301-200
Controllers - Cable Assemblies 706-5030/301-200
Input, Output (I/O) Cable Assembly GE-Fanuc 9030 Series 6.56' (2.00m)

Input, Output (I/O) Cable Assembly GE-Fanuc 9030 Series 6.56' (2.00m)

Buy Now

Technical Specifications

  WAGO DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 706-5030/301-200 2946-706-5030/301-200-ND 706-5030/301-200
Product Name System cable Cable Assemblies Controllers - Cable Assemblies
Application Instrumentation and Control Instrumentation and Control; Input, Output (I/O)
Product Type System
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
System cable - 706-2300/209-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
System cable - 706-2300/101-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Connecting cable - 706-100/350-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers