System cable; for Rockwell Compact Logix; 4 analog outputs (current); Length: 2 m; Conductor cross-section: 0.25 mm²
CABLE 10-POLE DIN 41651
Output Cable Assembly Rockwell Compact Logix Series 6.56' (2.00m)
| WAGO | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 706-4769/503-200 | 2946-706-4769/503-200-ND | 706-4769/503-200 |
| Product Name | System cable | Cable Assemblies | Controllers - Cable Assemblies |
| Application | Instrumentation and Control | Output | |
| Product Type | System | ||
| Cable Length | 6.56 ft (20 dm) | 6.56 ft (19.99 dm) | 6.56 ft (19.99 dm) |