System cable; for Rockwell Compact Logix; 6 analog inputs for RTD; Length: 1 m; Conductor cross-section: 0.25 mm²
Input Cable Assembly Rockwell Compact Logix Series 3.28' (1.00m)
Input Cable Assembly Rockwell Compact Logix Series 3.28' (1.00m)
| WAGO | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 706-4769/404-100 | 2946-706-4769/404-100-ND | 706-4769/404-100 |
| Product Name | System cable | Cable Assemblies | Controllers - Cable Assemblies |
| Application | Instrumentation and Control | Input | |
| Product Type | System | ||
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) |