WAGO System cable 706-4769/100-100

Description
System cable; for Rockwell Compact Logix; 16 digital inputs; Length: 1 m; Conductor cross-section: 0.14 mm²
Request a Quote Datasheet
Description
System cable; for Rockwell Compact Logix; 16 digital inputs; Length: 1 m; Conductor cross-section: 0.14 mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System cable - 706-4769/100-100 - WAGO
Germantown, WI, United States
System cable
706-4769/100-100
System cable 706-4769/100-100
System cable; for Rockwell Compact Logix; 16 digital inputs; Length: 1 m; Conductor cross-section: 0.14 mm²

System cable; for Rockwell Compact Logix; 16 digital inputs; Length: 1 m; Conductor cross-section: 0.14 mm²

Supplier's Site Datasheet
Cable Assemblies - 2946-706-4769/100-100-ND - DigiKey
Thief River Falls, MN, United States
Input Cable Assembly Rockwell Compact Logix Series 3.28' (1.00m)

Input Cable Assembly Rockwell Compact Logix Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 706-4769/100-100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
706-4769/100-100
Controllers - Cable Assemblies 706-4769/100-100
Input Cable Assembly Rockwell Compact Logix Series 3.28' (1.00m)

Input Cable Assembly Rockwell Compact Logix Series 3.28' (1.00m)

Buy Now

Technical Specifications

  WAGO DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 706-4769/100-100 2946-706-4769/100-100-ND 706-4769/100-100
Product Name System cable Cable Assemblies Controllers - Cable Assemblies
Application Instrumentation and Control Input
Product Type System
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/411-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
System cable - 706-3340/303-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Connecting cable - 706-100/314-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Connecting cable - 706-100/1301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers