System cable; for Rockwell Control Logix; 8 analog outputs (voltage); Length: 2 m; Conductor cross-section: 0.25 mm²
M12 PLUG; B-CODED; STRAIGHT; CON
Output Cable Assembly Rockwell Compact Logix Series 6.56' (2.00m)
| WAGO | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 706-4756/504-200 | 2946-706-4756/504-200-ND | 706-4756/504-200 |
| Product Name | System cable | Cable Assemblies | Controllers - Cable Assemblies |
| Application | Instrumentation and Control | Output | |
| Product Type | System | ||
| Cable Length | 6.56 ft (20 dm) | 6.56 ft (19.99 dm) | 6.56 ft (19.99 dm) |