System cable; for Schneider Modicon M340; 6 analog inputs or outputs (current); Length: 2 m; Conductor cross-section: 0.25 mm²
Input, Output (I/O) Cable Assembly Schneider Modicon Quantum Series 6.56' (2.00m)
Input, Output (I/O) Cable Assembly Schneider Modicon Quantum Series 6.56' (2.00m)
| WAGO | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 706-3340/500-200 | 2946-706-3340/500-200-ND | 706-3340/500-200 |
| Product Name | System cable | Cable Assemblies | Controllers - Cable Assemblies |
| Application | Instrumentation and Control | Instrumentation and Control; Input, Output (I/O) | |
| Product Type | System | ||
| Cable Length | 6.56 ft (20 dm) | 6.56 ft (19.99 dm) | 6.56 ft (19.99 dm) |