WAGO System cable 706-3057/300-100

Description
System cable; for Schneider TSX; 16 digital inputs or outputs; Length: 1 m; Conductor cross-section: 0.14 mm²
Request a Quote Datasheet
Description
System cable; for Schneider TSX; 16 digital inputs or outputs; Length: 1 m; Conductor cross-section: 0.14 mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System cable - 706-3057/300-100 - WAGO
Germantown, WI, United States
System cable
706-3057/300-100
System cable 706-3057/300-100
System cable; for Schneider TSX; 16 digital inputs or outputs; Length: 1 m; Conductor cross-section: 0.14 mm²

System cable; for Schneider TSX; 16 digital inputs or outputs; Length: 1 m; Conductor cross-section: 0.14 mm²

Supplier's Site Datasheet
Cable Assemblies - 2946-706-3057/300-100-ND - DigiKey
Thief River Falls, MN, United States
Input, Output (I/O) Cable Assembly Schneider TSX Series 3.28' (1.00m)

Input, Output (I/O) Cable Assembly Schneider TSX Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 706-3057/300-100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
706-3057/300-100
Controllers - Cable Assemblies 706-3057/300-100
Input, Output (I/O) Cable Assembly Schneider TSX Series 3.28' (1.00m)

Input, Output (I/O) Cable Assembly Schneider TSX Series 3.28' (1.00m)

Buy Now

Technical Specifications

  WAGO DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 706-3057/300-100 2946-706-3057/300-100-ND 706-3057/300-100
Product Name System cable Cable Assemblies Controllers - Cable Assemblies
Application Instrumentation and Control Instrumentation and Control; Input, Output (I/O)
Product Type System
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-150/310-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
System cable - 706-3140/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Connecting cable - 706-100/1300-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details
2 suppliers
System cable - 706-2300/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers