System cable; for Schneider Modicon TM3; 6 analog inputs or outputs; Length: 1 m; Conductor cross-section: 0.25 mm²
Input, Output (I/O) Cable Assembly Schneider Modicon TM3 Series 3.28' (1.00m)
| WAGO | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 706-3033/600-100 | 706-3033/600-100 |
| Product Name | System cable | Controllers - Cable Assemblies |
| Application | Instrumentation and Control | Instrumentation and Control; Input, Output (I/O) |
| Product Type | System | |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) |