System cable; for Siemens S7-1500; 4 analog inputs and 2 analog outputs, voltage, current, version 1; Length: 1 m; Conductor cross-section: 0.25 mm²
Input, Output (I/O) Cable Assembly Siemens Simatic® S7-1500 Series 3.28' (1.00m)
Input, Output (I/O) Cable Assembly Siemens Simatic® S7-1500 Series 3.28' (1.00m)
| WAGO | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 706-2500/601-100 | 2946-706-2500/601-100-ND | 706-2500/601-100 |
| Product Name | System cable | Cable Assemblies | Controllers - Cable Assemblies |
| Application | Instrumentation and Control | Instrumentation and Control; Input, Output (I/O) | |
| Product Type | System | ||
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) |