System cable; for Siemens S7-1500; 2 x 16 digital inputs or outputs; Length: 3 m; Conductor cross-section: 0.14 mm²
Input, Output (I/O) Cable Assembly Siemens Simatic® S7-1500 Series 9.84' (3.00m)
Input, Output (I/O) Cable Assembly Siemens Simatic® S7-1500 Series 9.84' (3.00m)
| WAGO | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 706-2500/301-300 | 2946-706-2500/301-300-ND | 706-2500/301-300 |
| Product Name | System cable | Cable Assemblies | Controllers - Cable Assemblies |
| Application | Instrumentation and Control | Instrumentation and Control; Input, Output (I/O) | |
| Product Type | System | ||
| Cable Length | 9.84 ft (30 dm) | 9.84 ft (29.99 dm) | 9.84 ft (29.99 dm) |