WAGO System Cable; For Siemens S7-300; 16 Digital Inputs Or Outputs; Length Wago 706-2300/300-300

Description
System cable; for Siemens S7-300; 16 digital inputs or outputs; Length: 3 m; Conductor cross-section: 0.14 mm
Description
System cable; for Siemens S7-300; 16 digital inputs or outputs; Length: 3 m; Conductor cross-section: 0.14 mm

Suppliers

Company
Product
Description
Supplier Links
System Cable; For Siemens S7-300; 16 Digital Inputs Or Outputs; Length Wago - 76AH7216 - Newark, An Avnet Company
Chicago, IL, United States
System Cable; For Siemens S7-300; 16 Digital Inputs Or Outputs; Length Wago
76AH7216
System Cable; For Siemens S7-300; 16 Digital Inputs Or Outputs; Length Wago 76AH7216
System cable; for Siemens S7-300; 16 digital inputs or outputs; Length: 3 m; Conductor cross-section: 0.14 mm

System cable; for Siemens S7-300; 16 digital inputs or outputs; Length: 3 m; Conductor cross-section: 0.14 mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76AH7216
Product Name System Cable; For Siemens S7-300; 16 Digital Inputs Or Outputs; Length Wago
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-021CT-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details