Connection cable; 15-pole; with solder pin; Male and female connector; 15-pole; D-subminiature; Length: 1 m; Conductor cross-section: 0.25 mm²
D-Sub Cable Assembly DB15 3.28' (1.00m) Plug, Male Pins to Receptacle, Female Sockets Unshielded
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 706-160/515-100 | 2946-706-160/515-100-ND |
| Product Name | Connecting cable | D-Sub Cables |
| Application | Instrumentation and Control | |
| Product Type | System | |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) |
| Standards / Certifications | RoHS |