Connection cable; 34-pole; Pluggable connector per DIN 41651; 34-pole; Pluggable connector per DIN 41651; Length: 2 m; Conductor cross-section: 0.14 mm²
34 Position Cable Assembly Rectangular Socket to Socket 6.56' (2.00m)
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 706-150/334-200 | 2946-706-150/334-200-ND |
| Product Name | Connecting cable | Rectangular Cable Assemblies |
| Application | Instrumentation and Control | |
| Product Type | System | |
| Cable Length | 6.56 ft (20 dm) | 6.56 ft (19.99 dm) |
| Standards / Certifications | RoHS |