Connection cable; 15-pole; with solder pin; Female connector; open-ended; Length: 3 m; Conductor cross-section: 0.25 mm²
CABLE ASSY DB15 15POS UNSHLD
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 706-100/615-300 | 2946-706-100/615-300-ND |
| Product Name | Connecting cable | D-Sub Cables |
| Application | Instrumentation and Control | |
| Product Type | open-ended | |
| Cable Length | 9.84 ft (30 dm) | 9.84 ft (29.99 dm) |
| Standards / Certifications | RoHS |