Connection cable; 10-pole; Pluggable connector per DIN 41651; open-ended; Length: 3 m; Conductor cross-section: 0.14 mm²
CABLE, 16-POLE
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 706-100/310-300 | 2946-706-100/310-300-ND |
| Product Name | System cable | Rectangular Cable Assemblies |
| Application | Instrumentation and Control | |
| Product Type | open-ended | |
| Cable Length | 9.84 ft (30 dm) | 9.8 ft (29.87 dm) |
| Standards / Certifications | RoHS |