WAGO Connecting cable 706-100/1602-200

Description
Connection cable; 16-pole; open-ended; Length: 2 m; Conductor cross-section: 0.14 mm²; UR components, 857 Series
Request a Quote Datasheet
Description
Connection cable; 16-pole; open-ended; Length: 2 m; Conductor cross-section: 0.14 mm²; UR components, 857 Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connecting cable - 706-100/1602-200 - WAGO
Germantown, WI, United States
Connecting cable
706-100/1602-200
Connecting cable 706-100/1602-200
Connection cable; 16-pole; open-ended; Length: 2 m; Conductor cross-section: 0.14 mm²; UR components, 857 Series

Connection cable; 16-pole; open-ended; Length: 2 m; Conductor cross-section: 0.14 mm²; UR components, 857 Series

Supplier's Site Datasheet
Rectangular Cable Assemblies - 2946-706-100/1602-200-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
2946-706-100/1602-200-ND
Rectangular Cable Assemblies 2946-706-100/1602-200-ND
16 Position Cable Assembly Rectangular Socket to Cable 6.56' (2.00m)

16 Position Cable Assembly Rectangular Socket to Cable 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 706-100/1602-200 2946-706-100/1602-200-ND
Product Name Connecting cable Rectangular Cable Assemblies
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm)
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/410-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
System cable - 706-2500/305-200 - WAGO
Specs
Application Instrumentation and Control
View Details
System cable - 706-3340/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
System cable - 706-3033/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers