CONNECTOR, AC POWER, SOCKET, 15A, 120V; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:DIN Rail Mount RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28K2214 |
| Product Name | Connector, Ac Power, Socket, 15A, 120V; Connector Type Wago |
| Mounting | DIN Rail Mount |