WAGO Switch Box, Din Rail Mount, 15A, 250V; Connector Type Wago 51018358

Description
SWITCH BOX, DIN RAIL MOUNT, 15A, 250V; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:DIN Rail Mount RoHS Compliant: NA
Datasheet
Description
SWITCH BOX, DIN RAIL MOUNT, 15A, 250V; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:DIN Rail Mount RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box, Din Rail Mount, 15A, 250V; Connector Type Wago - 28K2213 - Newark, An Avnet Company
Chicago, IL, United States
Switch Box, Din Rail Mount, 15A, 250V; Connector Type Wago
28K2213
Switch Box, Din Rail Mount, 15A, 250V; Connector Type Wago 28K2213
SWITCH BOX, DIN RAIL MOUNT, 15A, 250V; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:DIN Rail Mount RoHS Compliant: NA

SWITCH BOX, DIN RAIL MOUNT, 15A, 250V; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:DIN Rail Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28K2213
Product Name Switch Box, Din Rail Mount, 15A, 250V; Connector Type Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190838 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details
Paladin ® - 131-6218-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details