WAGO Connector, Ac Power, Socket, 15A, 120V; Connector Type Wago 51017543

Description
CONNECTOR, AC POWER, SOCKET, 15A, 120V; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:DIN Rail Mount RoHS Compliant: NA
Datasheet
Description
CONNECTOR, AC POWER, SOCKET, 15A, 120V; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:DIN Rail Mount RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Ac Power, Socket, 15A, 120V; Connector Type Wago - 28K2210 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ac Power, Socket, 15A, 120V; Connector Type Wago
28K2210
Connector, Ac Power, Socket, 15A, 120V; Connector Type Wago 28K2210
CONNECTOR, AC POWER, SOCKET, 15A, 120V; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:DIN Rail Mount RoHS Compliant: NA

CONNECTOR, AC POWER, SOCKET, 15A, 120V; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:DIN Rail Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28K2210
Product Name Connector, Ac Power, Socket, 15A, 120V; Connector Type Wago
Mounting DIN Rail Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Termination Solder, PCB
View Details
4 suppliers