WAGO Outlet Box, Rcpt, 20A, 120V, Din Rail; Current Rating Wago 51015043

Description
OUTLET BOX, RCPT, 20A, 120V, DIN RAIL; Current Rating:20A; Voltage Rating VAC:120V; Connector Mounting:DIN Rail Mount; Electrical Connector Gender:Outlet; Pin Configuration:-; Connector Colour:-; IP Rating:-; Product Range:CPO Series
Description
OUTLET BOX, RCPT, 20A, 120V, DIN RAIL; Current Rating:20A; Voltage Rating VAC:120V; Connector Mounting:DIN Rail Mount; Electrical Connector Gender:Outlet; Pin Configuration:-; Connector Colour:-; IP Rating:-; Product Range:CPO Series

Suppliers

Company
Product
Description
Supplier Links
Outlet Box, Rcpt, 20A, 120V, Din Rail; Current Rating Wago - 62W4185 - Newark, An Avnet Company
Chicago, IL, United States
Outlet Box, Rcpt, 20A, 120V, Din Rail; Current Rating Wago
62W4185
Outlet Box, Rcpt, 20A, 120V, Din Rail; Current Rating Wago 62W4185
OUTLET BOX, RCPT, 20A, 120V, DIN RAIL; Current Rating:20A; Voltage Rating VAC:120V; Connector Mounting:DIN Rail Mount; Electrical Connector Gender:Outlet; Pin Configuration:-; Connector Colour:-; IP Rating:-; Product Range:CPO Series

OUTLET BOX, RCPT, 20A, 120V, DIN RAIL; Current Rating:20A; Voltage Rating VAC:120V; Connector Mounting:DIN Rail Mount; Electrical Connector Gender:Outlet; Pin Configuration:-; Connector Colour:-; IP Rating:-; Product Range:CPO Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W4185
Product Name Outlet Box, Rcpt, 20A, 120V, Din Rail; Current Rating Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Paladin ® - 131-7516-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details