WAGO Outlet Box, Rcpt, 20A, 120V, Din Rail; Current Rating Wago 51012218

Description
OUTLET BOX, RCPT, 20A, 120V, DIN RAIL; Current Rating:20A; Voltage Rating VAC:120V; Connector Mounting:DIN Rail Mount; Electrical Connector Gender:Outlet; Pin Configuration:-; Connector Colour:-; IP Rating:-; Product Range:CPO Series
Datasheet
Description
OUTLET BOX, RCPT, 20A, 120V, DIN RAIL; Current Rating:20A; Voltage Rating VAC:120V; Connector Mounting:DIN Rail Mount; Electrical Connector Gender:Outlet; Pin Configuration:-; Connector Colour:-; IP Rating:-; Product Range:CPO Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Box, Rcpt, 20A, 120V, Din Rail; Current Rating Wago - 47AC2794 - Newark, An Avnet Company
Chicago, IL, United States
Outlet Box, Rcpt, 20A, 120V, Din Rail; Current Rating Wago
47AC2794
Outlet Box, Rcpt, 20A, 120V, Din Rail; Current Rating Wago 47AC2794
OUTLET BOX, RCPT, 20A, 120V, DIN RAIL; Current Rating:20A; Voltage Rating VAC:120V; Connector Mounting:DIN Rail Mount; Electrical Connector Gender:Outlet; Pin Configuration:-; Connector Colour:-; IP Rating:-; Product Range:CPO Series

OUTLET BOX, RCPT, 20A, 120V, DIN RAIL; Current Rating:20A; Voltage Rating VAC:120V; Connector Mounting:DIN Rail Mount; Electrical Connector Gender:Outlet; Pin Configuration:-; Connector Colour:-; IP Rating:-; Product Range:CPO Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AC2794
Product Name Outlet Box, Rcpt, 20A, 120V, Din Rail; Current Rating Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 111009 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Paladin ® - 131-4614-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details