WAGO Circuit Breaker, Thermal, 1P, 250V, 10A; Voltage Rating Vdc Wago 51011143

Description
CIRCUIT BREAKER, THERMAL, 1P, 250V, 10A; Voltage Rating VDC:65V; Voltage Rating VAC:250V; Current Rating:10A; No. of Poles:1; Circuit Breaker Mounting:Panel; Current Rating:10A; Mounting Type:Plug-In; Voltage AC:250V
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 250V, 10A; Voltage Rating VDC:65V; Voltage Rating VAC:250V; Current Rating:10A; No. of Poles:1; Circuit Breaker Mounting:Panel; Current Rating:10A; Mounting Type:Plug-In; Voltage AC:250V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 250V, 10A; Voltage Rating Vdc Wago - 29K2064 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 10A; Voltage Rating Vdc Wago
29K2064
Circuit Breaker, Thermal, 1P, 250V, 10A; Voltage Rating Vdc Wago 29K2064
CIRCUIT BREAKER, THERMAL, 1P, 250V, 10A; Voltage Rating VDC:65V; Voltage Rating VAC:250V; Current Rating:10A; No. of Poles:1; Circuit Breaker Mounting:Panel; Current Rating:10A; Mounting Type:Plug-In; Voltage AC:250V

CIRCUIT BREAKER, THERMAL, 1P, 250V, 10A; Voltage Rating VDC:65V; Voltage Rating VAC:250V; Current Rating:10A; No. of Poles:1; Circuit Breaker Mounting:Panel; Current Rating:10A; Mounting Type:Plug-In; Voltage AC:250V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 29K2064
Product Name Circuit Breaker, Thermal, 1P, 250V, 10A; Voltage Rating Vdc Wago
Supply Voltage (VS) 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Duplex GFCI Outlet, Tamper Resistant & Weather Resistant Self-Test with LED Light, Residential Grade - G1920TW - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 7752840P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD Suppressors - Diode-mode Series - PD05S240D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 24 volts
View Details