WAGO Rel-S Dc 24V Wago 288-432

Description
REL-S DC 24V
Description
REL-S DC 24V

Suppliers

Company
Product
Description
Supplier Links
Rel-S Dc 24V Wago - 76AH7169 - Newark, An Avnet Company
Chicago, IL, United States
Rel-S Dc 24V Wago
76AH7169
Rel-S Dc 24V Wago 76AH7169
REL-S DC 24V

REL-S DC 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76AH7169
Product Name Rel-S Dc 24V Wago
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details