WAGO Relay module 288-414

Description
Relay module with driven contacts; Nominal input voltage: 24 V AC/DC; 4 break and 4 make contacts; Limiting continuous current: 6 A; Module width: 64 mm; 2,50 mm²; gray
Request a Quote Datasheet
Description
Relay module with driven contacts; Nominal input voltage: 24 V AC/DC; 4 break and 4 make contacts; Limiting continuous current: 6 A; Module width: 64 mm; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 288-414 - WAGO
Germantown, WI, United States
Relay module
288-414
Relay module 288-414
Relay module with driven contacts; Nominal input voltage: 24 V AC/DC; 4 break and 4 make contacts; Limiting continuous current: 6 A; Module width: 64 mm; 2,50 mm²; gray

Relay module with driven contacts; Nominal input voltage: 24 V AC/DC; 4 break and 4 make contacts; Limiting continuous current: 6 A; Module width: 64 mm; 2,50 mm²; gray

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-288-414-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-288-414-ND
Power Relays, Over 2 Amps 2946-288-414-ND
General Purpose Relay 8PST-4NO/4NC (4 Form A, 4 Form B) 240VAC/DC Coil DIN Rail

General Purpose Relay 8PST-4NO/4NC (4 Form A, 4 Form B) 240VAC/DC Coil DIN Rail

Buy Now Datasheet
Relay, 250Vac, 6A; Contact Configuration Wago - 29K1734 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 250Vac, 6A; Contact Configuration Wago
29K1734
Relay, 250Vac, 6A; Contact Configuration Wago 29K1734
RELAY, 250VAC, 6A; Contact Configuration:-; Coil Voltage:24VDC; Contact Current:6A; Product Range:288 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Cage Clamp; Contact Voltage VDC:- RoHS Compliant: Yes

RELAY, 250VAC, 6A; Contact Configuration:-; Coil Voltage:24VDC; Contact Current:6A; Product Range:288 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Cage Clamp; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 288-414 2946-288-414-ND 29K1734
Product Name Relay module Power Relays, Over 2 Amps Relay, 250Vac, 6A; Contact Configuration Wago
Mounting DIN; DIN-35 rail DIN DIN; DIN Rail
Relay Type General
Throw Single Throw
Operating Temp ? to 158 F (? to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 286-320/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Relay module - 788-347 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay module - 788-344 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers