The 287-824 is a switching relay module with eight changeover contacts, mounted on a universal carrier for DIN rail installation. It features cage clamp terminals, operates with a 24 V DC coil, and supports a maximum continuous current of 6 A, with switching ratings up to 250 V AC and 300 V DC. The device has a mechanical life of 20 million operations and can switch up to 1500 VA resistive load. Operating temperature ranges from -25 °C to +40 °C, with dimensions of 85 mm width, 58 mm height, and 127 mm depth, and a weight of 277.3 g. It complies with RoHS and meets VDE 0110/1.89 safety standards.
RELAY, SPST, 250VAC, 300VDC, 6A; Contact Configuration:SPST; Coil Voltage:24VDC; Contact Current:6A; Product Range:287 Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Cage Clamp RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 29K1700 |
| Product Name | Relay, Spst, 250Vac, 300Vdc, 6A; Contact Configuration Wago |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |