WAGO Optocoupler Module; Nominal Input Voltage Wago 286-794

Description
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Red status indicator; Module width: 10 mm; gray
Description
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Red status indicator; Module width: 10 mm; gray

Suppliers

Company
Product
Description
Supplier Links
Optocoupler Module; Nominal Input Voltage Wago - 74T1209 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler Module; Nominal Input Voltage Wago
74T1209
Optocoupler Module; Nominal Input Voltage Wago 74T1209
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Red status indicator; Module width: 10 mm; gray

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Red status indicator; Module width: 10 mm; gray

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74T1209
Product Name Optocoupler Module; Nominal Input Voltage Wago
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
OBD II connector right angel golden pins - QLC16060 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details