WAGO Monitor - Current/Voltage Transducer 286-664

Description
Current Transducer 44 ~ 430mV Input 0.2 ~ 3A Output 24VDC Socketable
Description
Current Transducer 44 ~ 430mV Input 0.2 ~ 3A Output 24VDC Socketable

Suppliers

Company
Product
Description
Supplier Links
Monitor - Current/Voltage Transducer - 286-664 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Current/Voltage Transducer
286-664
Monitor - Current/Voltage Transducer 286-664
Current Transducer 44 ~ 430mV Input 0.2 ~ 3A Output 24VDC Socketable

Current Transducer 44 ~ 430mV Input 0.2 ~ 3A Output 24VDC Socketable

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Electrical Voltage Sensors
Product Number 286-664
Product Name Monitor - Current/Voltage Transducer
Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Voltage Indicators - ER3564-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details
P44000 Temperature Transmitter with High Insulation | Pt100 Sensor Input - P44000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog current signal
Power Requirements DC Powered; AC Powered
Voltage Range 22 ... 230 V AC/DC
View Details